Dynisco Hydraulic Pressure Sensors PT140

Description
Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.
Datasheet
Description
Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Sensors - PT140 - Dynisco
Franklin, MA, USA
Hydraulic Pressure Sensors
PT140
Hydraulic Pressure Sensors PT140
Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.

Features and Benefits

  • 3 mV/V output
  • Accuracy ±0.50%
  • Handles temperatures up to 285°F (140°C)
  • All welded, stainless steel construction
  • Rugged design
  • Internal shunt calibration
  • Compact

Description

Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT140
Product Name Hydraulic Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
DYNAMIC PRESSURE SENSOR - 2008A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11024311-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 25 psi (17.59 m H2O)
View Details