Dynisco Pressure Sensors MDA410

Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.25% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Handles temperatures up to 1000°F Superior thermal compensation Inconel diaphragm Internal 80% shunt calibration CE Approved Description Dynisco's MDA410 Series of pressure transducers are the ideal choice for non-mercury, food and medical extrusion applications requiring a fill material that meets FDA and USDA requirements. Model MDA410 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The transducers are supplied with a high accuracy (0.25%), great repeatability and reliability. An 6-pin bendix-style connector is used for easy connect and disconnect. The MDA410 is the most commonly used alternate fill melt pressure transducer in the world.
Datasheet
Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.25% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Handles temperatures up to 1000°F Superior thermal compensation Inconel diaphragm Internal 80% shunt calibration CE Approved Description Dynisco's MDA410 Series of pressure transducers are the ideal choice for non-mercury, food and medical extrusion applications requiring a fill material that meets FDA and USDA requirements. Model MDA410 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The transducers are supplied with a high accuracy (0.25%), great repeatability and reliability. An 6-pin bendix-style connector is used for easy connect and disconnect. The MDA410 is the most commonly used alternate fill melt pressure transducer in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - MDA410 - Dynisco
Franklin, MA, USA
Pressure Sensors
MDA410
Pressure Sensors MDA410
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.25% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Handles temperatures up to 1000°F Superior thermal compensation Inconel diaphragm Internal 80% shunt calibration CE Approved Description Dynisco's MDA410 Series of pressure transducers are the ideal choice for non-mercury, food and medical extrusion applications requiring a fill material that meets FDA and USDA requirements. Model MDA410 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The transducers are supplied with a high accuracy (0.25%), great repeatability and reliability. An 6-pin bendix-style connector is used for easy connect and disconnect. The MDA410 is the most commonly used alternate fill melt pressure transducer in the world.

Features and Benefits

  • 3.33 mV/V full scale output
  • Accuracy of better than ±0.25%
  • Pressure ranges from 0 - 35 BAR to 0 - 700 BAR
  • Handles temperatures up to 1000°F
  • Superior thermal compensation
  • Inconel diaphragm
  • Internal 80% shunt calibration
  • CE Approved

Description

Dynisco's MDA410 Series of pressure transducers are the ideal choice for non-mercury, food and medical extrusion applications requiring a fill material that meets FDA and USDA requirements. Model MDA410 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The transducers are supplied with a high accuracy (0.25%), great repeatability and reliability. An 6-pin bendix-style connector is used for easy connect and disconnect. The MDA410 is the most commonly used alternate fill melt pressure transducer in the world.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number MDA410
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Board Mount Pressure Sensors - 10200287-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074010-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details