Dynisco Injection Molding Pressure Sensor PT4656XL

Description
Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Adjustable zero and span 0 to 5 Vdc, 1 to 6 Vdc, 0 to 10 Vdc or 1 to 11 Vdc outputs Description Models PT4655XL and PT4656XL measure polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible armored cable extends from its electronic housing to the tip for unmatched strength and increased life. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4655XL), 1 to 6 Vdc (PT4655BXL), 0 to 10 Vdc (PT4656XL) or 1 to 11 Vdc (PT4656BXL) output to data acquisition or SPC/SQC programs. The amplified signal offers better resistance to noise than standard mV/V strain gage outputs.
Datasheet
Description
Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Adjustable zero and span 0 to 5 Vdc, 1 to 6 Vdc, 0 to 10 Vdc or 1 to 11 Vdc outputs Description Models PT4655XL and PT4656XL measure polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible armored cable extends from its electronic housing to the tip for unmatched strength and increased life. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4655XL), 1 to 6 Vdc (PT4655BXL), 0 to 10 Vdc (PT4656XL) or 1 to 11 Vdc (PT4656BXL) output to data acquisition or SPC/SQC programs. The amplified signal offers better resistance to noise than standard mV/V strain gage outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Injection Molding Pressure Sensor - PT4656XL - Dynisco
Franklin, MA, USA
Injection Molding Pressure Sensor
PT4656XL
Injection Molding Pressure Sensor PT4656XL
Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Adjustable zero and span 0 to 5 Vdc, 1 to 6 Vdc, 0 to 10 Vdc or 1 to 11 Vdc outputs Description Models PT4655XL and PT4656XL measure polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible armored cable extends from its electronic housing to the tip for unmatched strength and increased life. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4655XL), 1 to 6 Vdc (PT4655BXL), 0 to 10 Vdc (PT4656XL) or 1 to 11 Vdc (PT4656BXL) output to data acquisition or SPC/SQC programs. The amplified signal offers better resistance to noise than standard mV/V strain gage outputs.

Features and Benefits

  • 1" flex bend radius
  • Inconel 718 diaphragm
  • Free spinning jam nut
  • Better than ±0.5% accuracy
  • Up to 750°F (400°C) melt temperatures
  • Adjustable zero and span
  • 0 to 5 Vdc, 1 to 6 Vdc, 0 to 10 Vdc or 1 to 11 Vdc outputs

Description

Models PT4655XL and PT4656XL measure polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible armored cable extends from its electronic housing to the tip for unmatched strength and increased life. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4655XL), 1 to 6 Vdc (PT4655BXL), 0 to 10 Vdc (PT4656XL) or 1 to 11 Vdc (PT4656BXL) output to data acquisition or SPC/SQC programs. The amplified signal offers better resistance to noise than standard mV/V strain gage outputs.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT4656XL
Product Name Injection Molding Pressure Sensor
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10206808-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Hygienic Solid-State Pressure Sensor - 836PH-D1T1GB30PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details