Features and Benefits
Description
The PT4654XL Series transmitter is a ±0.5% sensor ideal for injection molding machine nozzles or hot runners to measure polymer melt pressure. The PT4654XL transmitter provides the industry standard 4 - 20 mA amplified signal to data acquisition or SPC/SQC programs. The PT4654XL comes equipped with adjustable zero and span pots. The PT4654XL features a 1/2-20 UNF jam nut for simple and easy installation in space restricted areas. The transmitter can be supplied in a variety of lengths to meet the requirements of the application.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | PT4654XL |
| Product Name | Injection Molding Pressure Sensor |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |