Dynisco SPX - Smart Pressure Sensors for Threaded Installations SPX4622

Description
Features and Benefits HART™ digital communication Better than ±0.5% combined error 4 - 20 mA loop-powered output 0 - 1,500 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4622S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4622 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
Description
Features and Benefits HART™ digital communication Better than ±0.5% combined error 4 - 20 mA loop-powered output 0 - 1,500 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4622S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4622 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX4622 is a smart pressure transmitter designed for hazardous locations, featuring a 4-20 mA loop-powered output. It offers an accuracy of ±0.50% for pressure ranges below 1,500 psi and is capable of measuring pressures from 0 to 30,000 psi. The device supports a turndown ratio of 6:1 and can be remotely configured via HART protocol. It is constructed with DyMax coated 15-5 PH stainless steel for durability and is suitable for direct interfacing with distributed control systems and PLCs. The SPX4622 is ATEX/Intrinsically Safe approved, making it compliant for use in potentially explosive environments. It also meets CE requirements and is SIL 2 certified for pressure output. The sensor can be configured with various process connections and optional temperature sensing capabilities.

Datasheet Summary
Powered by GS/AI

The SPX4622 is a smart pressure transmitter designed for hazardous locations, featuring a 4-20 mA loop-powered output. It offers an accuracy of ±0.50% for pressure ranges below 1,500 psi and is capable of measuring pressures from 0 to 30,000 psi. The device supports a turndown ratio of 6:1 and can be remotely configured via HART protocol. It is constructed with DyMax coated 15-5 PH stainless steel for durability and is suitable for direct interfacing with distributed control systems and PLCs. The SPX4622 is ATEX/Intrinsically Safe approved, making it compliant for use in potentially explosive environments. It also meets CE requirements and is SIL 2 certified for pressure output. The sensor can be configured with various process connections and optional temperature sensing capabilities.

Suppliers

Company
Product
Description
Supplier Links
SPX - Smart Pressure Sensors for Threaded Installations - SPX4622 - Dynisco
Franklin, MA, USA
SPX - Smart Pressure Sensors for Threaded Installations
SPX4622
SPX - Smart Pressure Sensors for Threaded Installations SPX4622
Features and Benefits HART™ digital communication Better than ±0.5% combined error 4 - 20 mA loop-powered output 0 - 1,500 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4622S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4622 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.

Features and Benefits

  • HART™ digital communication
  • Better than ±0.5% combined error
  • 4 - 20 mA loop-powered output
  • 0 - 1,500 to 0 -30,000 psi
  • ATEX/Intrinsically Safe approved
  • Meets PED and CE requirements

Description

The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4622S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4622 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number SPX4622
Product Name SPX - Smart Pressure Sensors for Threaded Installations
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - 448-KP464XTMA2CT-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details