Dynisco Pressure Sensors MDA462-M10

Description
Features and Benefits 6 mm sensing diaphragm Pressure ranges from 0 - 350 BAR to 0 - 700 BAR Accuracy of better than ±1% 3.33 mV/V full scale output Internal 80% shunt calibration Good stability and repeatability Reduces mounting hole dead space Flexible stem offers greater thermal isolation and mounting ease CE approved Description Dynisco's MDA462-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The MDA462 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.
Datasheet
Description
Features and Benefits 6 mm sensing diaphragm Pressure ranges from 0 - 350 BAR to 0 - 700 BAR Accuracy of better than ±1% 3.33 mV/V full scale output Internal 80% shunt calibration Good stability and repeatability Reduces mounting hole dead space Flexible stem offers greater thermal isolation and mounting ease CE approved Description Dynisco's MDA462-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The MDA462 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - MDA462-M10 - Dynisco
Franklin, MA, USA
Pressure Sensors
MDA462-M10
Pressure Sensors MDA462-M10
Features and Benefits 6 mm sensing diaphragm Pressure ranges from 0 - 350 BAR to 0 - 700 BAR Accuracy of better than ±1% 3.33 mV/V full scale output Internal 80% shunt calibration Good stability and repeatability Reduces mounting hole dead space Flexible stem offers greater thermal isolation and mounting ease CE approved Description Dynisco's MDA462-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The MDA462 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.

Features and Benefits

  • 6 mm sensing diaphragm
  • Pressure ranges from 0 - 350 BAR to 0 - 700 BAR
  • Accuracy of better than ±1%
  • 3.33 mV/V full scale output
  • Internal 80% shunt calibration
  • Good stability and repeatability
  • Reduces mounting hole dead space
  • Flexible stem offers greater thermal isolation and mounting ease
  • CE approved

Description Dynisco's MDA462-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The MDA462 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number MDA462-M10
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10220735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure transducer P60D/200bar - 1-P60D/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details