The Dynisco SPX4672 is a smart pressure transmitter designed for threaded installations, specifically suitable for hazardous locations. It features a 4-20 mA loop-powered output and offers an accuracy of ±0.50% for pressure ranges below 1,500 psi. The device supports a turndown ratio of 6:1 and can be remotely configured via HART protocol. It is constructed with DyMax coated 15-5 PH stainless steel for durability and can withstand diaphragm temperatures up to 750°F (400°C). The SPX4672 is CE ATEX Intrinsically Safe approved and meets SIL 2 certification for pressure output, making it a reliable choice for applications requiring stringent safety standards. The sensor can interface directly with distributed control systems and PLCs, eliminating the need for external signal conditioning. Various pressure ranges and electrical connection options are available, enhancing its versatility for different engineering projects.
Features and Benefits
Description
The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4622S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4622 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SPX4672 |
| Product Name | SPX - Smart Pressure Sensors for Threaded Installations |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Current |