Dynisco Injection Molding Pressure Sensor PT4676

Description
Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Adjustable zero and span Exposed, bendable capillary Description Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.
Datasheet
Description
Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Adjustable zero and span Exposed, bendable capillary Description Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Injection Molding Pressure Sensor - PT4676 - Dynisco
Franklin, MA, USA
Injection Molding Pressure Sensor
PT4676
Injection Molding Pressure Sensor PT4676
Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Adjustable zero and span Exposed, bendable capillary Description Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.

Features and Benefits

  • Better than ±0.5% accuracy
  • 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs
  • 0 - 500 to 0 - 30,000 psi
  • Internal 80% shunt calibration
  • Adjustable zero and span
  • Exposed, bendable capillary

Description

Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT4676
Product Name Injection Molding Pressure Sensor
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Transducers - 10203280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038746-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details