Features and Benefits
Description
Models PT4655XL and PT4656XL measure polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible armored cable extends from its electronic housing to the tip for unmatched strength and increased life. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4655XL), 1 to 6 Vdc (PT4655BXL), 0 to 10 Vdc (PT4656XL) or 1 to 11 Vdc (PT4656BXL) output to data acquisition or SPC/SQC programs. The amplified signal offers better resistance to noise than standard mV/V strain gage outputs.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | PT4655XL |
| Product Name | Injection Molding Pressure Sensor |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |