Dynisco Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Direct, local readings Mechanical design Step-up and stem-down versions Gauge head rotates 300° 0 - 5,000 or 0 -10,000 psi Stainless steel construction Description Dynisco’s family of... | |
| Features and Benefits Dual 5-digit display Peak display function and digital auto-zero Programmable alarm relays Optional 4 - 20 mA, 0 - 10 Vdc retransmission Accuracy better than ±0.5% Customer... |