Dynisco Pressure Sensors LDA415

Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Temperature up to 538°C All welded stainless steel with washdown capability Available with hermetic connector or conduit fitting Internal 80% shunt calibration CE approved Description Dynisco's LDA415 Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring washdown capability and a mercury free sensor. Model LDA415 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 538°C. The transducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.
Datasheet
Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Temperature up to 538°C All welded stainless steel with washdown capability Available with hermetic connector or conduit fitting Internal 80% shunt calibration CE approved Description Dynisco's LDA415 Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring washdown capability and a mercury free sensor. Model LDA415 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 538°C. The transducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - LDA415 - Dynisco
Franklin, MA, USA
Pressure Sensors
LDA415
Pressure Sensors LDA415
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Temperature up to 538°C All welded stainless steel with washdown capability Available with hermetic connector or conduit fitting Internal 80% shunt calibration CE approved Description Dynisco's LDA415 Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring washdown capability and a mercury free sensor. Model LDA415 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 538°C. The transducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.

Features and Benefits

  • 3.33 mV/V full scale output
  • Accuracy of better than ±0.5%
  • Pressure ranges from 0 - 35 BAR to 0 - 700 BAR
  • Temperature up to 538°C
  • All welded stainless steel with washdown capability
  • Available with hermetic connector or conduit fitting
  • Internal 80% shunt calibration
  • CE approved

Description

Dynisco's LDA415 Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring washdown capability and a mercury free sensor. Model LDA415 uses a special high temperature fill (NaK, Potassium Sodium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 538°C. The transducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number LDA415
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10214466-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Sensor - 836P-D2GBGB10PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details