Dynisco High Temperature, Rugged Test Transducer PT338

Description
Features and Benefits 3 mV/V full scale output Accuracy ±0.50% Pressure ranges 0-15 PSI to 0-10,000 PSI Wide operating temperature range Superior temperature characteristics All welded stainless steel construction Hermetically sealed Internal 80% shunt calibration CE approved Description Dynisco's PT338 High Temperature, Rugged Test Transducer withstands the most extreme operating conditions. Its extremely tight thermal characteristics include temperature effects on zero and span of ±0.004% full scale. Its rugged construction resists shock and vibration and provides reliable pressure measurement up to 10,000 PSI.
Datasheet
Description
Features and Benefits 3 mV/V full scale output Accuracy ±0.50% Pressure ranges 0-15 PSI to 0-10,000 PSI Wide operating temperature range Superior temperature characteristics All welded stainless steel construction Hermetically sealed Internal 80% shunt calibration CE approved Description Dynisco's PT338 High Temperature, Rugged Test Transducer withstands the most extreme operating conditions. Its extremely tight thermal characteristics include temperature effects on zero and span of ±0.004% full scale. Its rugged construction resists shock and vibration and provides reliable pressure measurement up to 10,000 PSI.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature, Rugged Test Transducer - PT338 - Dynisco
Franklin, MA, USA
High Temperature, Rugged Test Transducer
PT338
High Temperature, Rugged Test Transducer PT338
Features and Benefits 3 mV/V full scale output Accuracy ±0.50% Pressure ranges 0-15 PSI to 0-10,000 PSI Wide operating temperature range Superior temperature characteristics All welded stainless steel construction Hermetically sealed Internal 80% shunt calibration CE approved Description Dynisco's PT338 High Temperature, Rugged Test Transducer withstands the most extreme operating conditions. Its extremely tight thermal characteristics include temperature effects on zero and span of ±0.004% full scale. Its rugged construction resists shock and vibration and provides reliable pressure measurement up to 10,000 PSI.

Features and Benefits

  • 3 mV/V full scale output
  • Accuracy ±0.50%
  • Pressure ranges 0-15 PSI to 0-10,000 PSI
  • Wide operating temperature range
  • Superior temperature characteristics
  • All welded stainless steel construction
  • Hermetically sealed
  • Internal 80% shunt calibration
  • CE approved

Description

Dynisco's PT338 High Temperature, Rugged Test Transducer withstands the most extreme operating conditions. Its extremely tight thermal characteristics include temperature effects on zero and span of ±0.004% full scale. Its rugged construction resists shock and vibration and provides reliable pressure measurement up to 10,000 PSI.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT338
Product Name High Temperature, Rugged Test Transducer
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G4002-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers