Dynisco SPX - Smart Pressure Sensors for Threaded Installations SPX4222

Description
Features and Benefits HART™ digital communication Better than ±0.25% combined error 4 - 20 mA loop-powered output 0 - 250 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4222 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4222S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4222 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
Description
Features and Benefits HART™ digital communication Better than ±0.25% combined error 4 - 20 mA loop-powered output 0 - 250 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4222 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4222S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4222 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The Dynisco SPX4222 is a smart pressure transmitter designed for hazardous locations, featuring a 4-20 mA loop-powered output. It offers an accuracy of ±0.25% for pressure ranges above 1,500 psi and ±0.50% for lower ranges. The device supports a turndown ratio of 6:1 and can be remotely configured via HART protocol. It is suitable for direct interfacing with distributed control systems, PLCs, and computers, eliminating the need for external signal conditioning. The SPX4222 is CE ATEX Intrinsically Safe approved and meets SIL 2 certification for pressure output. It is constructed with DyMax coated 15-5 PH stainless steel and can withstand diaphragm temperatures up to 750°F (400°C). The product is available with various process connections and optional temperature sensing configurations.

Datasheet Summary
Powered by GS/AI

The Dynisco SPX4222 is a smart pressure transmitter designed for hazardous locations, featuring a 4-20 mA loop-powered output. It offers an accuracy of ±0.25% for pressure ranges above 1,500 psi and ±0.50% for lower ranges. The device supports a turndown ratio of 6:1 and can be remotely configured via HART protocol. It is suitable for direct interfacing with distributed control systems, PLCs, and computers, eliminating the need for external signal conditioning. The SPX4222 is CE ATEX Intrinsically Safe approved and meets SIL 2 certification for pressure output. It is constructed with DyMax coated 15-5 PH stainless steel and can withstand diaphragm temperatures up to 750°F (400°C). The product is available with various process connections and optional temperature sensing configurations.

Suppliers

Company
Product
Description
Supplier Links
SPX - Smart Pressure Sensors for Threaded Installations - SPX4222 - Dynisco
Franklin, MA, USA
SPX - Smart Pressure Sensors for Threaded Installations
SPX4222
SPX - Smart Pressure Sensors for Threaded Installations SPX4222
Features and Benefits HART™ digital communication Better than ±0.25% combined error 4 - 20 mA loop-powered output 0 - 250 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4222 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4222S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4222 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.

Features and Benefits

  • HART™ digital communication
  • Better than ±0.25% combined error
  • 4 - 20 mA loop-powered output
  • 0 - 250 to 0 -30,000 psi
  • ATEX/Intrinsically Safe approved
  • Meets PED and CE requirements

Description

The SPX4222 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4222S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4222 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number SPX4222
Product Name SPX - Smart Pressure Sensors for Threaded Installations
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor ICs - 2591566P - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 16.68 psi (11.74 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details