Dynisco Datasheets for Pressure Instruments
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Instruments: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Direct, local readings Mechanical design Step-up and stem-down versions Gauge head rotates 300° 0 - 5,000 or 0 -10,000 psi Stainless steel construction Description Dynisco’s family of... | |
| Features and Benefits Dual 5-digit display Peak display function and digital auto-zero Programmable alarm relays Optional 4 - 20 mA, 0 - 10 Vdc retransmission Accuracy better than ±0.5% Customer... |