Dynisco SPX-T - High Accuracy Smart Pressure Sensors with Temperature Compensation SPX3390

Description
Features and Benefits 1/2-20 UNF thread pressure transmitter Reduce temperature drift by ~80% over non-compensated units Accuracy to ±0.25% FS Temperature output available (RTD or 4-20mA) HART™ digital communications 0-500 to 0-10,000psi range options Rugged welded electronics housing Description The SPX-T is a smart 4-20mA pressure transmitter that includes Temperature Compensation and DynaLarity™, a Dynisco innovation. The SPX-T delivers the best spec performance in the line. Temperature Compensation is based on an RTD measurement that compensates for temperature variations which reduces temperature-related drift and increases accuracy. No need to re-zero for temperature changes after installation. DynaLarity uses an advanced algorithm that will linearize offsets due to process effects on the sensor. Combined Temperature Compensation and DynaLarity reduces temperature-related drift by as much as 80% and improves accuracy by more than 60% over other sensors. Process temperature output is available. HART communication is standard. The SPX3242 is an all-welded construction that features a 1/2-20 UNF thread for installation in standard transducer mounting holes. Many other threaded configurations are available.
Datasheet
Description
Features and Benefits 1/2-20 UNF thread pressure transmitter Reduce temperature drift by ~80% over non-compensated units Accuracy to ±0.25% FS Temperature output available (RTD or 4-20mA) HART™ digital communications 0-500 to 0-10,000psi range options Rugged welded electronics housing Description The SPX-T is a smart 4-20mA pressure transmitter that includes Temperature Compensation and DynaLarity™, a Dynisco innovation. The SPX-T delivers the best spec performance in the line. Temperature Compensation is based on an RTD measurement that compensates for temperature variations which reduces temperature-related drift and increases accuracy. No need to re-zero for temperature changes after installation. DynaLarity uses an advanced algorithm that will linearize offsets due to process effects on the sensor. Combined Temperature Compensation and DynaLarity reduces temperature-related drift by as much as 80% and improves accuracy by more than 60% over other sensors. Process temperature output is available. HART communication is standard. The SPX3242 is an all-welded construction that features a 1/2-20 UNF thread for installation in standard transducer mounting holes. Many other threaded configurations are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPX-T - High Accuracy Smart Pressure Sensors with Temperature Compensation - SPX3390 - Dynisco
Franklin, MA, USA
SPX-T - High Accuracy Smart Pressure Sensors with Temperature Compensation
SPX3390
SPX-T - High Accuracy Smart Pressure Sensors with Temperature Compensation SPX3390
Features and Benefits 1/2-20 UNF thread pressure transmitter Reduce temperature drift by ~80% over non-compensated units Accuracy to ±0.25% FS Temperature output available (RTD or 4-20mA) HART™ digital communications 0-500 to 0-10,000psi range options Rugged welded electronics housing Description The SPX-T is a smart 4-20mA pressure transmitter that includes Temperature Compensation and DynaLarity™, a Dynisco innovation. The SPX-T delivers the best spec performance in the line. Temperature Compensation is based on an RTD measurement that compensates for temperature variations which reduces temperature-related drift and increases accuracy. No need to re-zero for temperature changes after installation. DynaLarity uses an advanced algorithm that will linearize offsets due to process effects on the sensor. Combined Temperature Compensation and DynaLarity reduces temperature-related drift by as much as 80% and improves accuracy by more than 60% over other sensors. Process temperature output is available. HART communication is standard. The SPX3242 is an all-welded construction that features a 1/2-20 UNF thread for installation in standard transducer mounting holes. Many other threaded configurations are available.

Features and Benefits

  • 1/2-20 UNF thread pressure transmitter
  • Reduce temperature drift by ~80% over non-compensated units
  • Accuracy to ±0.25% FS
  • Temperature output available (RTD or 4-20mA)
  • HART™ digital communications
  • 0-500 to 0-10,000psi range options
  • Rugged welded electronics housing

Description

The SPX-T is a smart 4-20mA pressure transmitter that includes Temperature Compensation and DynaLarity™, a Dynisco innovation. The SPX-T delivers the best spec performance in the line. Temperature Compensation is based on an RTD measurement that compensates for temperature variations which reduces temperature-related drift and increases accuracy. No need to re-zero for temperature changes after installation. DynaLarity uses an advanced algorithm that will linearize offsets due to process effects on the sensor. Combined Temperature Compensation and DynaLarity reduces temperature-related drift by as much as 80% and improves accuracy by more than 60% over other sensors. Process temperature output is available. HART communication is standard. The SPX3242 is an all-welded construction that features a 1/2-20 UNF thread for installation in standard transducer mounting holes. Many other threaded configurations are available.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number SPX3390
Product Name SPX-T - High Accuracy Smart Pressure Sensors with Temperature Compensation
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Current; HART® Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214063-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039395-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details