Dynisco Flush Mounted Pressure Sensors PT311JA

Description
Features and Benefits Flush diaphragm Accuracy ±0.50% Zero volume pressure port 15 to 10,000 psi 3 mV/V output Internal shunt calibration Description Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero volume pressure port. The flush diaphragm improves frequency response and has excellent cleanability. The PT311JA has a full scale output of 3mV/V and offers reliable and accurate pressure measurement of gases, viscous liquids and slurries.
Datasheet
Description
Features and Benefits Flush diaphragm Accuracy ±0.50% Zero volume pressure port 15 to 10,000 psi 3 mV/V output Internal shunt calibration Description Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero volume pressure port. The flush diaphragm improves frequency response and has excellent cleanability. The PT311JA has a full scale output of 3mV/V and offers reliable and accurate pressure measurement of gases, viscous liquids and slurries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Mounted Pressure Sensors - PT311JA - Dynisco
Franklin, MA, USA
Flush Mounted Pressure Sensors
PT311JA
Flush Mounted Pressure Sensors PT311JA
Features and Benefits Flush diaphragm Accuracy ±0.50% Zero volume pressure port 15 to 10,000 psi 3 mV/V output Internal shunt calibration Description Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero volume pressure port. The flush diaphragm improves frequency response and has excellent cleanability. The PT311JA has a full scale output of 3mV/V and offers reliable and accurate pressure measurement of gases, viscous liquids and slurries.

Features and Benefits

  • Flush diaphragm
  • Accuracy ±0.50%
  • Zero volume pressure port
  • 15 to 10,000 psi
  • 3 mV/V output
  • Internal shunt calibration

Description

Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero volume pressure port. The flush diaphragm improves frequency response and has excellent cleanability. The PT311JA has a full scale output of 3mV/V and offers reliable and accurate pressure measurement of gases, viscous liquids and slurries.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT311JA
Product Name Flush Mounted Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10211528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2NMGB50PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 500 psi (0.0 to 352 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details