Dynisco Hydraulic Pressure Sensors PT130

Description
Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.
Datasheet
Description
Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Sensors - PT130 - Dynisco
Franklin, MA, USA
Hydraulic Pressure Sensors
PT130
Hydraulic Pressure Sensors PT130
Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.

Features and Benefits

  • 3 mV/V output
  • Accuracy ±0.50%
  • Handles temperatures up to 285°F (140°C)
  • All welded, stainless steel construction
  • Rugged design
  • Internal shunt calibration
  • Compact

Description

Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on injection molding machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and feeding stages of the molding operation and provide information about the stability of the injection ram system.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT130
Product Name Hydraulic Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2296540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details