Dynisco Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits 1/2-20 UNF thread pressure transmitter Reduce temperature drift by ~80% over non-compensated units Accuracy to ±0.25% FS Temperature output available (RTD or 4-20mA) HART™ digital communications 0-500... | |
| Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure... | |
| Features and Benefits 3 mV/V full scale output Accuracy better than ±0.5% Pressure ranges from 0-15 PSI to 0-10,000 PSI Pressure/vacuum service Extended operating temperature range All welded, stainless steel... | |
| Features and Benefits Accuracy ±0.25% Stainless steel construction Heavy duty construction Ranges 0-110 PSI through 0-750 PSI Advanced electronic design Description Dynisco's PT303 pressure transmitter is designed for gas turbine... | |
| Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation Ranges 0-15 PSI through 0-15,000 PSI Advanced electronic design Internal shunt calibration Description Dynisco's... | |
| Features and Benefits Adjustable zero and span Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts 0 - 10 Vdc and 1 - 11 Vdc outputs 0 - 500... | |
| Features and Benefits Adjustable zero and span Accuracy better than ±1.0% DyMax® coated stainless steel wetted parts 0 - 10 Vdc outputs 0 - 500 to 0 - 10,000 psi... | |
| Features and Benefits Adjustable zero and span Oil fill meets FDA dn USDA requirements Accuracy better than ±0.5% DyMax® coated convoluted SST wetted parts 0 - 10 Vdc output Internal... | |
| Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high... | |
| Features and Benefits HART™ digital communication Better than ±0.25% combined error 4 - 20 mA loop-powered output 0 - 250 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and... | |
| Features and Benefits HART™ digital communication Better than ±0.5% combined error 4 - 20 mA loop-powered output 0 - 1,500 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and... | |
| Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & |