Dynisco SPX-L Series: High Accuracy, HART Pressure Sensor with Dynalarity™ SPX-L 5391

Description
Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 – 30,000 psi customer-defined ranges 4-20 mA loop powered output supplied directly to DCS or PLC Description The SPX-L is a smart 4-20 mA pressure transmitter designed for use in hazardous locations. The SPX-L includes the Dynisco innovation, DynaLarity™, an advanced algorithm that linearizes off-sets initiated by materials and process variables. DynaLarity™ improves linearity by 80% and combined accuracy by 25% over the base model SPX. Optional thermocouple or RTD configurations are available to provide melt temperature.
Datasheet
Description
Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 – 30,000 psi customer-defined ranges 4-20 mA loop powered output supplied directly to DCS or PLC Description The SPX-L is a smart 4-20 mA pressure transmitter designed for use in hazardous locations. The SPX-L includes the Dynisco innovation, DynaLarity™, an advanced algorithm that linearizes off-sets initiated by materials and process variables. DynaLarity™ improves linearity by 80% and combined accuracy by 25% over the base model SPX. Optional thermocouple or RTD configurations are available to provide melt temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPX-L Series: High Accuracy, HART Pressure Sensor with Dynalarity™ - SPX-L 5391 - Dynisco
Franklin, MA, USA
SPX-L Series: High Accuracy, HART Pressure Sensor with Dynalarity™
SPX-L 5391
SPX-L Series: High Accuracy, HART Pressure Sensor with Dynalarity™ SPX-L 5391
Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 – 30,000 psi customer-defined ranges 4-20 mA loop powered output supplied directly to DCS or PLC Description The SPX-L is a smart 4-20 mA pressure transmitter designed for use in hazardous locations. The SPX-L includes the Dynisco innovation, DynaLarity™, an advanced algorithm that linearizes off-sets initiated by materials and process variables. DynaLarity™ improves linearity by 80% and combined accuracy by 25% over the base model SPX. Optional thermocouple or RTD configurations are available to provide melt temperature.

Features and Benefits

  • Wide variety of process connectors
  • Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO
  • HART™ digital communications
  • ATEX Intrinsically Safe for hazardous environments
  • FM & CSA approved Explosion Proof for hazardous environments
  • 0 – 250 to 0 – 30,000 psi customer-defined ranges
  • 4-20 mA loop powered output supplied directly to DCS or PLC

Description

The SPX-L is a smart 4-20 mA pressure transmitter designed for use in hazardous locations. The SPX-L includes the Dynisco innovation, DynaLarity™, an advanced algorithm that linearizes off-sets initiated by materials and process variables. DynaLarity™ improves linearity by 80% and combined accuracy by 25% over the base model SPX. Optional thermocouple or RTD configurations are available to provide melt temperature.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number SPX-L 5391
Product Name SPX-L Series: High Accuracy, HART Pressure Sensor with Dynalarity™
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Current; HART® Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217779-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 647942 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Switch; PNP/NPN
View Details