Dynisco General Purpose Pressure Sensors 861

Description
Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet
Description
Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pressure Sensors - 861 - Dynisco
Franklin, MA, USA
General Purpose Pressure Sensors
861
General Purpose Pressure Sensors 861
Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Features and Benefits

  • Accuracy ±0.25%
  • 3 mV/V, 5 Vdc and 10 Vdc outputs
  • 0 - 100 to 0 - 30,000 psi
  • Excellent temperature compensation
  • Internal shunt calibration
  • Bonded strain gage sensor

Description

Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number 861
Product Name General Purpose Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G0050-D-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure sensor - SDE3-D2Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details