Dynisco Injection Molding Pressure Sensor PT467XL

Description
Features and Benefits Better than ±0.5% accuracy 3.33 mV/V FSO Internal 80% shunt calibration All stainless steel wetted parts 0 - 500 to 0 - 30,000 psi Good stability and repeatability Exposed, bendable capillary Description Model PT467E is similar to the PT462E yet features a 0.06" diameter exposed capillary. This allows 1/16" radius bends in applications where mounting space is limited. It also has a free - spinning jam nut that simplifies installation.
Datasheet
Description
Features and Benefits Better than ±0.5% accuracy 3.33 mV/V FSO Internal 80% shunt calibration All stainless steel wetted parts 0 - 500 to 0 - 30,000 psi Good stability and repeatability Exposed, bendable capillary Description Model PT467E is similar to the PT462E yet features a 0.06" diameter exposed capillary. This allows 1/16" radius bends in applications where mounting space is limited. It also has a free - spinning jam nut that simplifies installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Injection Molding Pressure Sensor - PT467XL - Dynisco
Franklin, MA, USA
Injection Molding Pressure Sensor
PT467XL
Injection Molding Pressure Sensor PT467XL
Features and Benefits Better than ±0.5% accuracy 3.33 mV/V FSO Internal 80% shunt calibration All stainless steel wetted parts 0 - 500 to 0 - 30,000 psi Good stability and repeatability Exposed, bendable capillary Description Model PT467E is similar to the PT462E yet features a 0.06" diameter exposed capillary. This allows 1/16" radius bends in applications where mounting space is limited. It also has a free - spinning jam nut that simplifies installation.

Features and Benefits

  • Better than ±0.5% accuracy
  • 3.33 mV/V FSO
  • Internal 80% shunt calibration
  • All stainless steel wetted parts
  • 0 - 500 to 0 - 30,000 psi
  • Good stability and repeatability
  • Exposed, bendable capillary

Description

Model PT467E is similar to the PT462E yet features a 0.06" diameter exposed capillary. This allows 1/16" radius bends in applications where mounting space is limited. It also has a free - spinning jam nut that simplifies installation.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT467XL
Product Name Injection Molding Pressure Sensor
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 11025735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D1NFGA20PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details