Dynisco MDT422 Pressure Sensors MDT422

Description
Features and Benefits Installation for media temperature up to 400°C Flexible capillary between rigid stem and housing Electrical built-in calibration Various high level outputs 4-20 mA, 2-wire 0-10 V DC, 3/4-wire and other volt output signal ranges Description Dynisco's MDT-series amplified transducers convert process pressure into an amplified signal for long distance transmission free of noise interference. All models are available in 4-20 mA, 0-5 VDC and 0-10 VDC, 2-, 3- and 4-wire high level outputs. Many of the features found in Dynisco's standard MDA-series have been incorporated into the amplified MDT-series, including proven bonded strain gauge construction for stable operation, a flexible armored capillary between the rigid stem and the amplifier housing and a flush diaphragm. Another advantage is the electrical built-in calibration.
Description
Features and Benefits Installation for media temperature up to 400°C Flexible capillary between rigid stem and housing Electrical built-in calibration Various high level outputs 4-20 mA, 2-wire 0-10 V DC, 3/4-wire and other volt output signal ranges Description Dynisco's MDT-series amplified transducers convert process pressure into an amplified signal for long distance transmission free of noise interference. All models are available in 4-20 mA, 0-5 VDC and 0-10 VDC, 2-, 3- and 4-wire high level outputs. Many of the features found in Dynisco's standard MDA-series have been incorporated into the amplified MDT-series, including proven bonded strain gauge construction for stable operation, a flexible armored capillary between the rigid stem and the amplifier housing and a flush diaphragm. Another advantage is the electrical built-in calibration.

Suppliers

Company
Product
Description
Supplier Links
MDT422 Pressure Sensors - MDT422 - Dynisco
Franklin, MA, USA
MDT422 Pressure Sensors
MDT422
MDT422 Pressure Sensors MDT422
Features and Benefits Installation for media temperature up to 400°C Flexible capillary between rigid stem and housing Electrical built-in calibration Various high level outputs 4-20 mA, 2-wire 0-10 V DC, 3/4-wire and other volt output signal ranges Description Dynisco's MDT-series amplified transducers convert process pressure into an amplified signal for long distance transmission free of noise interference. All models are available in 4-20 mA, 0-5 VDC and 0-10 VDC, 2-, 3- and 4-wire high level outputs. Many of the features found in Dynisco's standard MDA-series have been incorporated into the amplified MDT-series, including proven bonded strain gauge construction for stable operation, a flexible armored capillary between the rigid stem and the amplifier housing and a flush diaphragm. Another advantage is the electrical built-in calibration.

Features and Benefits

  • Installation for media temperature up to 400°C
  • Flexible capillary between rigid stem and housing
  • Electrical built-in calibration
  • Various high level outputs
  • 4-20 mA, 2-wire 0-10 V DC, 3/4-wire and other volt output signal ranges

Description

Dynisco's MDT-series amplified transducers convert process pressure into an amplified signal for long distance transmission free of noise interference. All models are available in 4-20 mA, 0-5 VDC and 0-10 VDC, 2-, 3- and 4-wire high level outputs. Many of the features found in Dynisco's standard MDA-series have been incorporated into the amplified MDT-series, including proven bonded strain gauge construction for stable operation, a flexible armored capillary between the rigid stem and the amplifier housing and a flush diaphragm. Another advantage is the electrical built-in calibration.

Supplier's Site

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number MDT422
Product Name MDT422 Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
DYNAMIC PRESSURE SENSOR - 2008A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11025772-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details