Dynisco Pressure Sensors PT462E-M10

Description
Features and Benefits 6 mm sensing diaphragm 3.33 mV/V full scale output Accuracy of better than ±1% Pressure ranges from 0 - 5,000 psi to 0 - 10,000 psi Good stability and repeatability Flexible stem offers greater thermal isolation and mounting ease Internal 80% shunt calibration CE approved Description Dynisco's PT462E-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The PT462E-M10 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.
Datasheet
Description
Features and Benefits 6 mm sensing diaphragm 3.33 mV/V full scale output Accuracy of better than ±1% Pressure ranges from 0 - 5,000 psi to 0 - 10,000 psi Good stability and repeatability Flexible stem offers greater thermal isolation and mounting ease Internal 80% shunt calibration CE approved Description Dynisco's PT462E-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The PT462E-M10 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - PT462E-M10 - Dynisco
Franklin, MA, USA
Pressure Sensors
PT462E-M10
Pressure Sensors PT462E-M10
Features and Benefits 6 mm sensing diaphragm 3.33 mV/V full scale output Accuracy of better than ±1% Pressure ranges from 0 - 5,000 psi to 0 - 10,000 psi Good stability and repeatability Flexible stem offers greater thermal isolation and mounting ease Internal 80% shunt calibration CE approved Description Dynisco's PT462E-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The PT462E-M10 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.

Features and Benefits

  • 6 mm sensing diaphragm
  • 3.33 mV/V full scale output
  • Accuracy of better than ±1%
  • Pressure ranges from 0 - 5,000 psi to 0 - 10,000 psi
  • Good stability and repeatability
  • Flexible stem offers greater thermal isolation and mounting ease
  • Internal 80% shunt calibration
  • CE approved

Description

Dynisco's PT462E-M10 melt pressure transducer utilizes a small 6mm sensing diaphragm for space restricted areas making it the ideal choice for small extruders and rheometers. The PT462E-M10 provides simple installation, high accuracy (1%), repeatability and reliability. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT462E-M10
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Transducers - 10219929-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Sensors - 2133328 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details