Dynisco Push Rod Melt Pressure Sensors EPR4

Description
Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.
Description
Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.

Suppliers

Company
Product
Description
Supplier Links
Push Rod Melt Pressure Sensors - EPR4 - Dynisco
Franklin, MA, USA
Push Rod Melt Pressure Sensors
EPR4
Push Rod Melt Pressure Sensors EPR4
Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.

Features and Benefits

  • Better than ±0.5% accuracy
  • Push - rod design
  • Measures up to 750°F (400°C)
  • All stainless steel, wetted parts
  • Internal 80% shunt calibration

Description

Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.

Supplier's Site

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number EPR4
Product Name Push Rod Melt Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10218509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensor - 836P-D2GBGC20PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details