Dynisco Pressure Sensors PT460

Description
Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The PT460E Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The PT460E comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The PT460E features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.
Datasheet
Description
Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The PT460E Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The PT460E comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The PT460E features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - PT460 - Dynisco
Franklin, MA, USA
Pressure Sensors
PT460
Pressure Sensors PT460
Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The PT460E Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The PT460E comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The PT460E features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.

Features and Benefits

  • Accuracy better than ±0.5%
  • DyMax® coated stainless steel wetted parts
  • Proven sensor design
  • 0 - 500 to 0 -30,000 psi
  • Internal 80% shunt calibration

Description

The PT460E Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The PT460E comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The PT460E features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT460
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1006938-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Sensor - 836P-D2GFAA36PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details