Features and Benefits
Description
The Dynisco Melt Monitor Alarm Series is a melt pressure transducer with an integral digital display. An optional temperature measurement is available. The Melt Monitor has been designed for the rigorous environments of the plastics extruder. Standard features, including the digital auto-zero and peak display function provides easy operation with an accurate pressure measurement. With the optional built in temperature sensor, the display is capable of providing both process pressure and temperature simultaneously. The Melt Monitor comes standard with two programmable alarm relays. The alarms can be programmed for either manual or automatic reset and early warning indication. In addition, these models are be provided with two digital inputs for remote reset and remote zero, as well as 4 - 20 mA, 0 - 10 Vdc and 1 - 5 Vdc user selectable, retransmission of the pressure signal.
| Dynisco | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | FMM/RMM |
| Product Name | Melt Monitor (Melt Pressure Transducer with Integrated Display and Alarms) |
| Device Category | Instrument or Meter |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Absolute (optional feature); Gauge |
| Material | Liquid; Gas |
| Features | Temperature Compensated (optional feature); Temperature Output (optional feature) |