Dynisco Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Description Dynisco has a wide variety of robust Melt Temperature measurement devices which are designed to measure temperature in the melt stream for the Extrusion and Polymer Processing Industries. Select... | |
| Features and Benefits TC Junction can be centered in hot melt stream Retractable from flush to 2.5” Up to 900°F melt temperatures All stainless steel construction Exposed junction 1/2-20 UNF... |