Dynisco Pressure Sensors MDA467

Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 100 Bar to 0 - 2,000 Bar Fits in tight locations Internal 80% shunt calibration CE approved Description Model MDA467 Series of pressure transducers are the ideal choice for general purpose polymer melt pressure measurements with space restriction issues. The MDA467 features a 0.06" diameter exposed capillary. This allows 1/16" radius bends. It also has a free-spinning jam nut that simplifies installation. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect. The MDA467 designed for the restricted locations is ideal for nozzle pressure measurements in Injection Molding.
Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 100 Bar to 0 - 2,000 Bar Fits in tight locations Internal 80% shunt calibration CE approved Description Model MDA467 Series of pressure transducers are the ideal choice for general purpose polymer melt pressure measurements with space restriction issues. The MDA467 features a 0.06" diameter exposed capillary. This allows 1/16" radius bends. It also has a free-spinning jam nut that simplifies installation. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect. The MDA467 designed for the restricted locations is ideal for nozzle pressure measurements in Injection Molding.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - MDA467 - Dynisco
Franklin, MA, USA
Pressure Sensors
MDA467
Pressure Sensors MDA467
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 100 Bar to 0 - 2,000 Bar Fits in tight locations Internal 80% shunt calibration CE approved Description Model MDA467 Series of pressure transducers are the ideal choice for general purpose polymer melt pressure measurements with space restriction issues. The MDA467 features a 0.06" diameter exposed capillary. This allows 1/16" radius bends. It also has a free-spinning jam nut that simplifies installation. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect. The MDA467 designed for the restricted locations is ideal for nozzle pressure measurements in Injection Molding.

Features and Benefits

  • 3.33 mV/V full scale output
  • Accuracy of better than ±0.5%
  • Pressure ranges from 0 - 100 Bar to 0 - 2,000 Bar
  • Fits in tight locations
  • Internal 80% shunt calibration
  • CE approved

Description

Model MDA467 Series of pressure transducers are the ideal choice for general purpose polymer melt pressure measurements with space restriction issues. The MDA467 features a 0.06" diameter exposed capillary. This allows 1/16" radius bends. It also has a free-spinning jam nut that simplifies installation. Standard transducers are supplied with a DyMax® coated diaphragm for increased wear resistance and longevity. A 6-pin bendix-style connector is used for easy connect and disconnect. The MDA467 designed for the restricted locations is ideal for nozzle pressure measurements in Injection Molding.

Supplier's Site

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number MDA467
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data