Dynisco Pressure Sensors PT273

Description
Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation 15 to 10,000 PSI Advanced electronics design Internal shunt calibration 3mv/V, 5 Vdc or 4-20mA output Description Dynisco's PT270 Series are precision strain gage transducers designed to meet the stringent demands of pressure meausrement and control systems. In establishing design goals, a wide range of applicaton variables, customer needs, and product costs were considered. The result- a high accuracy, competitively priced, top quality transduce. From stainless steel construction to sophisticated electronics, the PT270 series represents outstanding customer value
Datasheet
Description
Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation 15 to 10,000 PSI Advanced electronics design Internal shunt calibration 3mv/V, 5 Vdc or 4-20mA output Description Dynisco's PT270 Series are precision strain gage transducers designed to meet the stringent demands of pressure meausrement and control systems. In establishing design goals, a wide range of applicaton variables, customer needs, and product costs were considered. The result- a high accuracy, competitively priced, top quality transduce. From stainless steel construction to sophisticated electronics, the PT270 series represents outstanding customer value
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - PT273 - Dynisco
Franklin, MA, USA
Pressure Sensors
PT273
Pressure Sensors PT273
Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation 15 to 10,000 PSI Advanced electronics design Internal shunt calibration 3mv/V, 5 Vdc or 4-20mA output Description Dynisco's PT270 Series are precision strain gage transducers designed to meet the stringent demands of pressure meausrement and control systems. In establishing design goals, a wide range of applicaton variables, customer needs, and product costs were considered. The result- a high accuracy, competitively priced, top quality transduce. From stainless steel construction to sophisticated electronics, the PT270 series represents outstanding customer value

Features and Benefits

  • Accuracy ±0.25%
  • Stainless steel construction
  • Sealed zero and span potentiometers
  • Tight temperature compensation
  • 15 to 10,000 PSI
  • Advanced electronics design
  • Internal shunt calibration
  • 3mv/V, 5 Vdc or 4-20mA output

Description

Dynisco's PT270 Series are precision strain gage transducers designed to meet the stringent demands of pressure meausrement and control systems. In establishing design goals, a wide range of applicaton variables, customer needs, and product costs were considered. The result- a high accuracy, competitively priced, top quality transduce. From stainless steel construction to sophisticated electronics, the PT270 series represents outstanding customer value

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT273
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 1007147-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 145 psi (102 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D1NFGB10PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details