The Dynisco SPX2242 is a smart pressure transmitter designed for hazardous locations, featuring a 4-20 mA loop-powered output. It offers an accuracy of ±0.25% for pressure ranges of 1,500 psi and above, and ±0.50% for lower ranges. The device supports a wide range of pressure measurements, from 250 psi to 30,000 psi, with a turndown ratio of 6:1. It is constructed with all-welded materials and is compatible with various electrical connections, including HART,Ñ¢ digital communication. The SPX2242 is CE ATEX Intrinsically Safe and FM and CSA Explosion Proof approved, making it suitable for use in demanding environments. Optional configurations include thermocouples or RTDs for temperature measurement. The sensor operates within a temperature range of -20°F to 185°F and can withstand diaphragm temperatures up to 750°F.
Features and Benefits
Description
The SPX4222 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4222S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4222 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SPX2242 |
| Product Name | SPX - Smart Pressure Sensors for Threaded Installations |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Current |