Dynisco General Purpose Pressure Sensors 850

Description
Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet
Description
Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pressure Sensors - 850 - Dynisco
Franklin, MA, USA
General Purpose Pressure Sensors
850
General Purpose Pressure Sensors 850
Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Features and Benefits

  • Accuracy ±0.5%
  • 3 mV/V, 5 Vdc and 10 Vdc outputs
  • 0 - 100 to 0 - 30,000 psi
  • Excellent temperature compensation
  • Internal shunt calibration
  • Bonded strain gage sensor

Description

Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number 850
Product Name General Purpose Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10217956-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure transducer P3TCP/100bar - 1-P3TCP/100BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details