Features and Benefits
Description
The PT460XL Series transducer is a ±1.0% sensor ideal for abrasive and/or corrosive melt pressure applications requiring simple installation, repeatability and reliability. The PT460XL transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. Optional thermocouple or RTD configurations are available to provide melt temperature. The PT460XL features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | PT460XL |
| Product Name | Pressure Sensors |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage |