Features and Benefits
Description
The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use in hazardous locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt temperature. The SPX4622S is ATEX/Intrinsically Safe approved for II 1 G 100a Eex ia IIC, Zones 0 and 1. The SPX4622 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SPX2292 |
| Product Name | SPX - Smart Pressure Sensors for Threaded Installations |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Current |