Dynisco General Purpose Pressure Sensors 860

Description
Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet
Description
Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pressure Sensors - 860 - Dynisco
Franklin, MA, USA
General Purpose Pressure Sensors
860
General Purpose Pressure Sensors 860
Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Features and Benefits

  • Accuracy ±0.5%
  • 3 mV/V, 5 Vdc and 10 Vdc outputs
  • 0 - 100 to 0 - 30,000 psi
  • Excellent temperature compensation
  • Internal shunt calibration
  • Bonded strain gage sensor

Description

Models 830, 850, and 860 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.50% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number 860
Product Name General Purpose Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-SP4001511XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 14.5 to 203 psi (10.2 to 143 m H2O)
View Details
3 suppliers
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details