Dynisco Pressure Sensors PT415D

Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 500 psi to 0 - 10,000 psi All welded stainless steel with washdown capability FDA recognized safe (GRAS) for food and medical applications Available with hermetic connector or conduit fitting Internal 80% shunt calibration CE approved Description Dynisco's PT415D Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring a fill material that meets FDA and USDA requirements. Model PT415D uses a special high temperature fill (NaK, Sodium Potassium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The trasnducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.
Datasheet
Description
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 500 psi to 0 - 10,000 psi All welded stainless steel with washdown capability FDA recognized safe (GRAS) for food and medical applications Available with hermetic connector or conduit fitting Internal 80% shunt calibration CE approved Description Dynisco's PT415D Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring a fill material that meets FDA and USDA requirements. Model PT415D uses a special high temperature fill (NaK, Sodium Potassium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The trasnducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - PT415D - Dynisco
Franklin, MA, USA
Pressure Sensors
PT415D
Pressure Sensors PT415D
Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 500 psi to 0 - 10,000 psi All welded stainless steel with washdown capability FDA recognized safe (GRAS) for food and medical applications Available with hermetic connector or conduit fitting Internal 80% shunt calibration CE approved Description Dynisco's PT415D Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring a fill material that meets FDA and USDA requirements. Model PT415D uses a special high temperature fill (NaK, Sodium Potassium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The trasnducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.

Features and Benefits

  • 3.33 mV/V full scale output
  • Accuracy of better than ±0.5%
  • Pressure ranges from 0 - 500 psi to 0 - 10,000 psi
  • All welded stainless steel with washdown capability
  • FDA recognized safe (GRAS) for food and medical applications
  • Available with hermetic connector or conduit fitting
  • Internal 80% shunt calibration
  • CE approved

Description

Dynisco's PT415D Series of washdown pressure transducers are the ideal choice for food and medical extrusion measurements requiring a fill material that meets FDA and USDA requirements. Model PT415D uses a special high temperature fill (NaK, Sodium Potassium) and an Inconel diaphragm to allow accurate pressure measurements in processes with temperatures as high as 1000°F. The trasnducers are supplied with a high accuracy (0.5%), great repeatability and reliability. An 1/2-14 NPT conduit fitting or 6-pin hermetically sealed bendix-style connector is used for easy connect and disconnect.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT415D
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10219020-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensor - 836P-D2GMGC80PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 8000 psi (0.0 to 5630 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details