Dynisco Injection Molding Pressure Sensor PT4674

Description
Features and Benefits Adjustable zero and span Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts 4 - 20 mA output 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Description The PT4674 Series transmitter is a ±0.5% sensor ideal for melt pressure measurements where space is limited. The PT4674 transmitter provides the industry standard 4 - 20 mA amplified signal designed to work with DCS and PLCs. The PT4674 comes equipped with adjustable zero and span pots. The PT4674 features a 1/2-20 UNF jam nut for simple and easy installation in space restricted areas. The transmitter can be supplied in a variety of lengths to meet the requirements of the application.
Datasheet
Description
Features and Benefits Adjustable zero and span Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts 4 - 20 mA output 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Description The PT4674 Series transmitter is a ±0.5% sensor ideal for melt pressure measurements where space is limited. The PT4674 transmitter provides the industry standard 4 - 20 mA amplified signal designed to work with DCS and PLCs. The PT4674 comes equipped with adjustable zero and span pots. The PT4674 features a 1/2-20 UNF jam nut for simple and easy installation in space restricted areas. The transmitter can be supplied in a variety of lengths to meet the requirements of the application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Injection Molding Pressure Sensor - PT4674 - Dynisco
Franklin, MA, USA
Injection Molding Pressure Sensor
PT4674
Injection Molding Pressure Sensor PT4674
Features and Benefits Adjustable zero and span Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts 4 - 20 mA output 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Description The PT4674 Series transmitter is a ±0.5% sensor ideal for melt pressure measurements where space is limited. The PT4674 transmitter provides the industry standard 4 - 20 mA amplified signal designed to work with DCS and PLCs. The PT4674 comes equipped with adjustable zero and span pots. The PT4674 features a 1/2-20 UNF jam nut for simple and easy installation in space restricted areas. The transmitter can be supplied in a variety of lengths to meet the requirements of the application.

Features and Benefits

  • Adjustable zero and span
  • Accuracy better than ±0.5%
  • DyMax® coated stainless steel wetted parts
  • 4 - 20 mA output
  • 0 - 500 to 0 - 30,000 psi
  • Internal 80% shunt calibration

Description

The PT4674 Series transmitter is a ±0.5% sensor ideal for melt pressure measurements where space is limited. The PT4674 transmitter provides the industry standard 4 - 20 mA amplified signal designed to work with DCS and PLCs. The PT4674 comes equipped with adjustable zero and span pots. The PT4674 features a 1/2-20 UNF jam nut for simple and easy installation in space restricted areas. The transmitter can be supplied in a variety of lengths to meet the requirements of the application.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT4674
Product Name Injection Molding Pressure Sensor
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10202436-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2GFGB36PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details