Dynisco Alternate Fill Pressure Sensors (Oil) PT418/419

Description
Features and Benefits Better than ±0.5% accuracy Special fill material 0 - 1000 to 0 - 10,000 psi 3.33 mV/V FSO Fill material meets FDA and USDA requirements Description Model PT418/419, uses an oil fill that meets the requirements of the FDA and the USDA to allow accurate pressure measurements in processes where mercury is not allowed. The PT418/419 is the ideal unit for medical and food packaging, food extrusion and medical applications.
Datasheet
Description
Features and Benefits Better than ±0.5% accuracy Special fill material 0 - 1000 to 0 - 10,000 psi 3.33 mV/V FSO Fill material meets FDA and USDA requirements Description Model PT418/419, uses an oil fill that meets the requirements of the FDA and the USDA to allow accurate pressure measurements in processes where mercury is not allowed. The PT418/419 is the ideal unit for medical and food packaging, food extrusion and medical applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alternate Fill Pressure Sensors (Oil) - PT418/419 - Dynisco
Franklin, MA, USA
Alternate Fill Pressure Sensors (Oil)
PT418/419
Alternate Fill Pressure Sensors (Oil) PT418/419
Features and Benefits Better than ±0.5% accuracy Special fill material 0 - 1000 to 0 - 10,000 psi 3.33 mV/V FSO Fill material meets FDA and USDA requirements Description Model PT418/419, uses an oil fill that meets the requirements of the FDA and the USDA to allow accurate pressure measurements in processes where mercury is not allowed. The PT418/419 is the ideal unit for medical and food packaging, food extrusion and medical applications.

Features and Benefits

  • Better than ±0.5% accuracy
  • Special fill material
  • 0 - 1000 to 0 - 10,000 psi
  • 3.33 mV/V FSO
  • Fill material meets FDA and USDA requirements

Description

Model PT418/419, uses an oil fill that meets the requirements of the FDA and the USDA to allow accurate pressure measurements in processes where mercury is not allowed. The PT418/419 is the ideal unit for medical and food packaging, food extrusion and medical applications.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT418/419
Product Name Alternate Fill Pressure Sensors (Oil)
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1215542 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details