TE Connectivity Sealed Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity 787-8016 00

Description
SEALED FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Sealed Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:DMC-MD Series RoHS Compliant: Yes
Datasheet
Description
SEALED FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Sealed Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:DMC-MD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity - 74AH3258 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity
74AH3258
Sealed Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity 74AH3258
SEALED FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Sealed Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:DMC-MD Series RoHS Compliant: Yes

SEALED FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Sealed Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplastic Body; Product Range:DMC-MD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 74AH3258
Product Name Sealed Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Threaded Caps for Flared JIC Fittings - FJC140RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2992 inch (7.6 mm)
Material Polyethylene (PE)
View Details