TE Connectivity Heat Shrink Boot, End Cap, 6.4Mm, Grey; Boot Configuration Raychem Te Connectivity TC-CAPS-4005-8

Description
HEAT SHRINK BOOT, END CAP, 6.4MM, GREY; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Grey; Total Length - Imperial:1.13"; Total Length - Metric:28.6mm RoHS Compliant: Yes
Description
HEAT SHRINK BOOT, END CAP, 6.4MM, GREY; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Grey; Total Length - Imperial:1.13"; Total Length - Metric:28.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, End Cap, 6.4Mm, Grey; Boot Configuration Raychem Te Connectivity - 02M5078 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, End Cap, 6.4Mm, Grey; Boot Configuration Raychem Te Connectivity
02M5078
Heat Shrink Boot, End Cap, 6.4Mm, Grey; Boot Configuration Raychem Te Connectivity 02M5078
HEAT SHRINK BOOT, END CAP, 6.4MM, GREY; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Grey; Total Length - Imperial:1.13"; Total Length - Metric:28.6mm RoHS Compliant: Yes

HEAT SHRINK BOOT, END CAP, 6.4MM, GREY; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Grey; Total Length - Imperial:1.13"; Total Length - Metric:28.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 02M5078
Product Name Heat Shrink Boot, End Cap, 6.4Mm, Grey; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32901 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details