Body Features Cover Material : High Impact Polypropylene Primary Product Color : Black
Dimensions Product Diameter : 73 MM [2.87 INCH ] Product Height : 35 MM [1.4 INCH ]
Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 120 - 480
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box
Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
Body Features
- Cover Material : High Impact Polypropylene
- Primary Product Color : Black
Dimensions
- Product Diameter : 73 MM [2.87 INCH ]
- Product Height : 35 MM [1.4 INCH ]
Electrical Characteristics
- Load Rating (Ballast) (VAMP) : 1800
- Load Rating (Tungsten) (WATT) : 1000
- Operating Voltage Range (VAC) : 120 - 480
Operation/Application
- Circuit Application : Power
Packaging Features
Product Type Features
- Lighting Product Type : Shorting Cap
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]