TE Connectivity Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity 102396-8

Description
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:20 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:20 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity - 22C6467 - Newark, An Avnet Company
Chicago, IL, United States
Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity
22C6467
Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity 22C6467
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:20 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Body Color:BlackRoHS Compliant: Yes

HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:20 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplastic Body; Product Range:-; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 22C6467
Product Name Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details