Body Features Primary Product Color : Red
Configuration Features Number of Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 15
Dimensions Product Diameter : 82.1 MM [3.23 INCH ]
Electrical Characteristics Operating Voltage Range (VAC) : 600
Operation/Applicatio
n Circuit Application : Power
Product Type Features Lighting Product Type : Open Cap Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Red
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 15
Dimensions
- Product Diameter : 82.1 MM [3.23 INCH ]
Electrical Characteristics
- Operating Voltage Range (VAC) : 600
Operation/Application
- Circuit Application : Power
Product Type Features
- Lighting Product Type : Open Cap
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]