Allegro MicroSystems Inc. Datasheets for Hall Effect Proximity Sensors
Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance.
Hall Effect Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet | |
| Dual Hall-Effect Latches | |
| Hall-Effect Latches and Bipolar Switches | |
| The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions. * Note: If you have... | |
| The APS11200 provides reliable switching in high-temperature automotive applications (up to 175°C junction), featuring ASIL compliance and integrated protection features for enhanced system robustness. * Note: If you have issues... | |
| The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation. * Note: If you have issues... | |
| The APS11500 is a two-wire Hall-effect switch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems. * Note: If you have... | |
| The APS11700/60 family offers micropower operation with automatic power management for extended battery life in automotive and industrial applications. These rugged devices provide a solid-state replacement for mechanical switches and... | |
| The APS11800 is designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems, simplifying design and enhancing reliability. * Note: If you... | |
| The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging... | |
| The APS12000/60 family provides flexible and reliable Hall-effect latching solutions for automotive applications. These ASIL-compliant devices offer a choice of vertical or planar Hall sensing orientations and feature robust performance... | |
| The APS12400 is a two-wire Hall-effect latch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems. * Note: If you have... | |
| The APS12450 offers enhanced functional safety with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation in automotive and industrial applications. * Note: If you have... | |
| The APS12800 is designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems, reducing system complexity and enhancing reliability. * Note: If... | |
| The APS13290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges. * Note:... | |
| The APS13295 provides accurate and reliable switching for consumer and industrial applications, with chopper stabilization minimizing offset drift and enhanced temperature stability. * Note: If you have issues logging into... | |
| These high-temperature Hall-effect latches are designed for demanding automotive applications, offering extended operating temperature range (up to 175°C) and enhanced system robustness with integrated protection features. * Note: If you... | |
| These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance. * Note: If you have issues logging into this... | |
| Three-Wire Hall-Effect Switches | |
| Two-Wire Hall-Effect Switches |
| << Prev |