The APS11000LUAA-0SH is a vertical Hall-effect switch in a 3-pin SIP through-hole package, designed for automotive applications with operating temperatures from -40°C to 165°C. It features reverse-battery and overvoltage protection, operates from 3.3 to 24 V, and has an open-drain output with active high polarity for B > BOP. The device is AEC-Q100 qualified and developed as an ASIL A safety element out-of-context (pending confirmation) per ISO 26262.
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11000LUAA-0SH | 620-APS11000LUAA-0SHTR-ND |
| Product Name | Vertical And Planar Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |