The APS12235LLHALX is a high-temperature Hall-effect latch designed for low-voltage automotive applications, operating from 2.8 to 5.5 V with a junction temperature range up to 175°C. It features dynamic offset cancellation for improved temperature stability and stress resistance, an open-drain output with short-circuit protection, and is AEC-Q100 qualified. It is housed in a 3-pin SOT23W surface-mount package (suffix LH) and is RoHS compliant.
These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | APS12235LLHALX |
| Product Name | High-Temperature Hall-Effect Latches For Low Voltage Applications |
| Sensor Technology | Hall Effect Proximity Sensor |