The APS12450 is a three-wire Hall-effect latch with advanced diagnostics, designed for automotive and industrial safety systems. It is qualified to AEC-Q100 Grade 0 with operation up to 175°C junction temperature and a 3 to 30 V operating voltage range. The part includes integrated background diagnostics, overvoltage clamp, reverse-battery protection, and overtemperature detection. It is available in a 3-pin SOT23-W surface-mount package (LH) with a 13-inch reel, 10,000 pieces per reel. The device has a magnetic operate point of 50 G (typical) and a flat temperature coefficient of 0%/°C. The product is ASIL B SEooC compliant when used as specified and features a fault state output to communicate diagnostic data while maintaining compatibility with legacy three-wire systems.
The APS12450 offers enhanced functional safety with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation in automotive and industrial applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12450LLHALX-1SLA | 620-APS12450LLHALX-1SLATR-ND |
| Product Name | Three-Wire Hall-Effect Latch With Advanced Diagnostics | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |