The APS11500 is a two-wire Hall-effect switch designed for automotive safety systems, offering ASIL A compliance per ISO 26262, internal diagnostics, and a defined safe state. It operates from 3 to 24 V with a junction temperature range of -40°C to 175°C and includes integrated overvoltage clamping (40 V), reverse-battery protection, and ESD immunity. The part is qualified to AEC-Q100 Grade 0 and is available in 3-pin SOT23-W, 3-pin SIP (UA), or 3-pin SIP with integrated passives (UC) packages. The APS11500LLHALT-0SL1D
The APS11500 is a two-wire Hall-effect switch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11500LLHALT-0SL1D | APS11500LLHALT-0SL1D-ND |
| Product Name | ASIL-A, 2-Awire Hall-Effect Switch Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |