Allegro MicroSystems Inc. Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Page: 1 2 3
Product Name Notes
1D Linear Position Sensor ICs
2D Angle Position Sensor ICs
The A1304 offers a compact and cost-effective solution for linear Hall-effect sensing, with a miniature SOT23-W package, ratiometric output, and temperature stability for reliable performance. * Note: If you have...
The A1308/9 linear Hall-effect sensor ICs provide accurate and stable analog output in miniature surface-mount and through-hole packages. Ideal for space-constrained automotive and industrial applications. * Note: If you have...
The A1315 provides precise linear Hall-effect sensing in a miniature package, offering high accuracy, temperature stability, and diagnostic capabilities for demanding applications. * Note: If you have issues logging into...
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note:...
The A1330 offers precise angle measurement with programmable features, including adjustable internal averaging, angle scaling for short-stroke applications, and diagnostic capabilities for enhanced system reliability. * Note: If you have...
The A1333 provides high-resolution angle measurements with integrated diagnostics for safety-critical applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you...
The A1335 offers versatile and precise angle measurement with multiple interface options (I²C, SPI, SENT), programmable linearization, and on-chip EEPROM for flexible configuration. Ideal for automotive applications. * Note: If...
The A1337 provides contactless angle measurements with advanced diagnostics for safety-critical applications. Supports SPI and SENT interfaces, integrated turns counter, low-power modes, and flexible configuration options. * Note: If you...
The A1338 offers flexible angle measurement with SPI and SENT/PWM outputs, integrated diagnostics, and user-programmable features for optimized performance in automotive applications. * Note: If you have issues logging into...
The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration.
The A1342 offers high-precision linear Hall-effect sensing with advanced diagnostics for safety-critical applications. Its programmable features, including bandwidth, offset, and temperature compensation, enable optimized performance in a variety of systems.
The A1343 provides highly accurate and linear output in the presence of nonlinear magnetic fields, using advanced 32-segment linearization. Its programmable features and EEPROM memory enable optimized performance and simplified...
The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability. * Note: If you have...
The A1377 offers high-accuracy and high-resolution linear Hall-effect sensing without compromising bandwidth. Segmented temperature compensation and user programmability enable optimized performance in demanding applications. * Note: If you have issues...

Next >>