The APS11000/060 family of Hall-effect switches are designed for operation from batteries or unregulated supplies in harsh automotive and industrial environments. The 11000 devices are conventional planar Hall-Effect sensors that respond to magnetic flux perpendicular to the face of the package; the 11060 devices feature a vertical Hall-effect sensing element that is sensitive to magnetic flux parallel to the face of the IC package. This provides for a wide range of mounting and system packaging options.
These ICs are qualified to AEC-Q100 Grade 0. They can tolerate up to 40V and junction temperature up to 175°C. In addition, they are internally protected against over-voltage, reverse-battery, load-dump, output short-circuits, human-body-model ESD up to ±11kV, and other common automotive EMC conditions.
APS11000/060 family devices come preconfigured with your choice of magnetic sensitivity thresholds, and polarity; there is also a choice of active-high or active-low output for ease of integration into electronic subsystems.
They are available in either of two package styles:package type LH is a modified 3-pin SOT23W surface mount package, while package type UA is a 3-pin ultra-mini SIP for through-hole mounting. Both packages are lead (Pb) free, with 100% matte-tin-plated leadframes.
For power-sensitive applications, the APS11700/760 offer the same features and performance with built-in, automatic power management for average supply currents as low as 6µA.
APS11000/060 were developed in accordance with ISO 26262:2011 as a hardware safety element out of context with ASIL A capability (pending confirmation) for use in automotive safety-related systems when integrated and used in the manner prescribed in the applicable safety manual and datasheet. For further information, contact your local Allegro field applications engineer or sales representative.
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Allegro MicroSystems Inc. | DigiKey | |
---|---|---|
Product Category | Proximity Sensors | Proximity Sensors |
Product Number | APS11060LLHALT-0SL | APS11060LLHALT-0SL-ND |
Product Name | ASIL-A Vertical Hall-Effect Switch IC | Switches (Solid State) |
Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |