Allegro MicroSystems Inc. Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Product Name Notes
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR-1 The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive...
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR-2 The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive...
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR-3 The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive...
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive...
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Multiple Output Regulators
Single Output Regulators
The A4402 simplifies power supply design for microcontrollers and DSPs by integrating a 2 MHz buck regulator and an LDO in a single package. This dual-output regulator offers adjustable output...
The A4405 simplifies power management in automotive applications by integrating a 2.2 MHz buck pre-regulator, two 5V linear regulators, and a 3.3V DMOS driver. This highly integrated solution offers a...
The A4407 integrates a 2.2 MHz buck pre-regulator, multiple LDO regulators, a configurable watchdog timer, and SPI control for flexible power management in automotive applications. Its wide input voltage range,...
The A4409 provides a reliable power solution for automotive applications, integrating a buck or buck-boost pre-regulator, two 5V LDOs, a window watchdog timer, and power-on reset. Its wide input voltage...
The A4411 offers a comprehensive power management solution for automotive applications, integrating a buck or buck-boost pre-regulator, a synchronous buck regulator, and multiple LDOs. It features a programmable watchdog timer,...
The A4413 integrates a buck/buck-boost pre-regulator, a synchronous buck, a 5V protected LDO, and a programmable watchdog timer for robust and efficient power management in automotive applications. * Note: If...
The A4447 provides efficient step-down regulation for a wide input voltage range (8V-50V) and offers an adjustable output voltage (0.8V-24V). Its fixed off-time architecture simplifies compensation and ensures stable operation.
The A4481 is a robust 5V LDO regulator designed for automotive environments. It offers 50mA output current, load dump and short-to-battery protection, and a power-OK flag for enhanced system reliability.
The A81407 integrates a buck/buck-boost pre-regulator, multiple LDO regulators, gate drivers, and SPI control for comprehensive power management and control of external switched loads in automotive and industrial applications. *...
The A81411 simplifies automotive power supply design, integrating a buck-boost pre-regulator, five linear regulators (including short-to-battery protected LDOs), and SPI control for flexible configuration and diagnostics. * Note: If you...
The A8450 provides a versatile power solution for automotive applications, integrating a buck converter, multiple LDO regulators (including short-to-battery protected outputs), and comprehensive protection features for robust operation. * Note:...
The A8498 offers efficient step-down regulation for a wide input voltage range (8V-50V), delivering up to 3A output current. Its adjustable output voltage and integrated DMOS switch simplify design and...
The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control...
The A8601 simplifies LCD bias voltage generation, providing five independently adjustable outputs, programmable switching frequency, and pre-programmed power-up/down sequencing. * Note: If you have issues logging into this feature you...
The A8660 offers a robust and versatile solution for synchronous buck conversion, featuring a wide input voltage range, adjustable output voltage, programmable frequency, and NPOR output. * Note: If you...
The ARG82801/1 provides comprehensive power management and gate drive control for automotive applications, integrating a buck/buck-boost pre-regulator, multiple LDOs, floating gate drivers, and SPI for flexible configuration and diagnostics. The...